Serpac Electronic Enclosures Boxes WM072I,BK

Description
"Box Plastic, ABS Black Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.600"" (40.64mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.600"" (40.64mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRW072-WIB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.600"" (40.64mm)"

"Box Plastic, ABS Black Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.600"" (40.64mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac - 10R1321 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac
10R1321
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac 10R1321
ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:125mm; External Depth - Metric:200mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:125mm; External Depth - Metric:200mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRW072-WIB-ND 10R1321
Product Name Boxes Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac
Type Junction Box
Material ABS Plastic
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-904 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
4 suppliers
iWAP XN3 - iwap-xn3 - BARTEC
Specs
Material Aluminum
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details