"Box Plastic, ABS Almond Cover Included 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 1.100"" (27.94mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SRW021-WRA-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures; Type 1 |
| Mounting Type | Wall Mount |