Serpac Electronic Enclosures Boxes WM093,BK

Description
"Box Plastic, ABS Black Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.100"" (53.34mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.100"" (53.34mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRW093-WB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.100"" (53.34mm)"

"Box Plastic, ABS Black Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.100"" (53.34mm)"

Buy Now Datasheet
ENCLOSURE;MOUNTING FLANGE;ABS PLASTIC;9.50LX6.34WX2.11H IN; BLACK - 70196172 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;MOUNTING FLANGE;ABS PLASTIC;9.50LX6.34WX2.11H IN; BLACK
70196172
ENCLOSURE;MOUNTING FLANGE;ABS PLASTIC;9.50LX6.34WX2.11H IN; BLACK 70196172
ENCLOSURE;MOUNTING FLANGE;ABS PLASTIC;9.50LX6.34WX 2.11H IN; BLACK

ENCLOSURE;MOUNTING FLANGE;ABS PLASTIC;9.50LX6.34WX2.11H IN; BLACK

Supplier's Site
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac - 10R1342 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac
10R1342
Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac 10R1342
ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:53.3mm; External Width - Metric:162mm; External Depth - Metric:266mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:53.3mm; External Width - Metric:162mm; External Depth - Metric:266mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SRW093-WB-ND 70196172 10R1342
Product Name Boxes ENCLOSURE;MOUNTING FLANGE;ABS PLASTIC;9.50LX6.34WX2.11H IN; BLACK Enclosure, Wall Mount, Plastic, Black; Enclosure Type Serpac
Type Junction Box Electronic and Instrument Enclosures
Material ABS Plastic
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1832822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 8.07 inch (205 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
5 suppliers