BUD INDUSTRIES, INC. Boxes SN-3701

Description
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1502-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"

"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"

Buy Now Datasheet
Boxes, Enclosures, Racks - Boxes - SN-3701 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
SN-3701
Boxes, Enclosures, Racks - Boxes SN-3701
Win Source Part Number: 960195-SN-3701 Category: Boxes, Enclosures, Racks>Boxes Series: SN Color: Gray Features: Interior Panels, Mounting Flange Package: Box Standard Package: 1 Ratings: IP65, NEMA 1,2,4,4X,12,13, UL-508 Thickness: 14 Gauge Height: 3.500" (88.90mm) Material: Metal, Steel Design: Hinged Door, Lid Weight: 7.2 lbs (3.3 kg) Container Type: Box Area (L x W): 48.0in² (310cm²) Dimension: 8.000" L x 6.000" W (203.20mm x 152.40mm) Alternative Parts (Cross-Reference): CU-2109-B; 1414PHG; EJ863; 1414PHGLP; CU-2110-B; SN-3702SN3701; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: 377-1502,SN 3701,SN3701

Win Source Part Number: 960195-SN-3701
Category: Boxes, Enclosures, Racks>Boxes
Series: SN
Color: Gray
Features: Interior Panels, Mounting Flange
Package: Box
Standard Package: 1
Ratings: IP65, NEMA 1,2,4,4X,12,13, UL-508
Thickness: 14 Gauge
Height: 3.500" (88.90mm)
Material: Metal, Steel
Design: Hinged Door, Lid
Weight: 7.2 lbs (3.3 kg)
Container Type: Box
Area (L x W): 48.0in² (310cm²)
Dimension: 8.000" L x 6.000" W (203.20mm x 152.40mm)
Alternative Parts (Cross-Reference): CU-2109-B; 1414PHG; EJ863; 1414PHGLP; CU-2110-B; SN-3702SN3701;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Bud Industries
Other Names: 377-1502,SN 3701,SN3701

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries - 93K7421 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries
93K7421
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries 93K7421
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure,NEMA 1,2,4,4X,12,13,IP65,14 ga.Steel,Mount Bracket,9.5 x 9.07 x 3.75in - 70147728 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,NEMA 1,2,4,4X,12,13,IP65,14 ga.Steel,Mount Bracket,9.5 x 9.07 x 3.75in
70147728
Enclosure,NEMA 1,2,4,4X,12,13,IP65,14 ga.Steel,Mount Bracket,9.5 x 9.07 x 3.75in 70147728
This rugged 14 gauge sheet metal box, finished in a smooth gray powder coat, meets NEMA 1, 2, 4, 4X, 12, 13, and IP65 ratings. The durable steel hinges provide a watertight seal when cover is clamped to base. The SN-3700 is ideal for use in a broad range of applications, including power supplies and industrial controls in wash-down, marine, outdoor, or dirty environments. It is an economical choice with more protection than competitively priced products. Design Features: Made from durable 14 ga. steel (0.078" thick). Smooth continuous welded seams. External mounting brackets allow the box to be mounted on a wall or panel without having to remove the cover and exposing internal components to the environment. Hinged cover clamps to the base with stainless steel brackets and steel screws for a watertight seal. Weld nuts for inner panel mounting. Bonding studs for grounding are provided on base and door. Easily machined and modified to your particular requirements. Internal panel and hardware included. Tested and listed to UL-508 Type 4x requirements (UL File #E194432) Finish: Smooth gray powder coat

This rugged 14 gauge sheet metal box, finished in a smooth gray powder coat, meets NEMA 1, 2, 4, 4X, 12, 13, and IP65 ratings. The durable steel hinges provide a watertight seal when cover is clamped to base. The SN-3700 is ideal for use in a broad range of applications, including power supplies and industrial controls in wash-down, marine, outdoor, or dirty environments. It is an economical choice with more protection than competitively priced products.
Design Features:

  • Made from durable 14 ga. steel (0.078" thick).
  • Smooth continuous welded seams.
  • External mounting brackets allow the box to be mounted on a wall or panel without having to remove the cover and exposing internal components to the environment.
  • Hinged cover clamps to the base with stainless steel brackets and steel screws for a watertight seal.
  • Weld nuts for inner panel mounting.
  • Bonding studs for grounding are provided on base and door.
  • Easily machined and modified to your particular requirements.
  • Internal panel and hardware included.
  • Tested and listed to UL-508 Type 4x requirements (UL File #E194432)
  • Finish: Smooth gray powder coat
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
SN-3701
Electrical Enclosures SN-3701
Electrical Enclosures 8 x 6 x 3.5 SHEET METAL

Electrical Enclosures 8 x 6 x 3.5 SHEET METAL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1502-ND SN-3701 93K7421 70147728 SN-3701
Product Name Boxes Boxes, Enclosures, Racks - Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Bud Industries Enclosure,NEMA 1,2,4,4X,12,13,IP65,14 ga.Steel,Mount Bracket,9.5 x 9.07 x 3.75in Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel Steel
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Features Hinged Cover Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers