"Box Metal, Stainless Steel Natural Hinged Door, Lid 24.000"" L x 10.000"" W (609.60mm x 254.00mm) X 24.000"" (609.60mm)"
Electrical Enclosures 24 x 24 x 10 STAINLESS STEEL
ENCLOSURE, WALL MOUNT, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:609.5mm; External Depth - Metric:261.9mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | SNB-3754-SS-ND | SNB-3754-SS | 99W1709 |
| Product Name | Boxes | Electrical Enclosures | Enclosure, Wall Mount, Ss, Grey; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | Steel - Stainless | Steel; Steel | |
| NEMA Rating | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X | NEMA Enclosures | NEMA Enclosures |
| Features | Hinged Cover | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |