Serpac Electronic Enclosures Boxes WM010I,AL

Description
"Box Plastic, ABS Almond Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 0.600"" (15.24mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Almond Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 0.600"" (15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - SRW010-WIA-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Almond Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 0.600"" (15.24mm)"

"Box Plastic, ABS Almond Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 0.600"" (15.24mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac - 10R1266 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac
10R1266
Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac 10R1266
ENCLOSURE, WALL MOUNT, PLASTIC, ALMOND; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:15.24mm; External Width - Metric:59mm; External Depth - Metric:117mm; IP Rating:IP40; Body Color:Almond RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, ALMOND; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:15.24mm; External Width - Metric:59mm; External Depth - Metric:117mm; IP Rating:IP40; Body Color:Almond RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRW010-WIA-ND 10R1266
Product Name Boxes Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac
Type Junction Box
Material ABS Plastic
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 2134045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 3.15 inch (80 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411SSU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers