Cornell Dubilier Film Capacitors SCRN210R

Description
50µF Film Capacitor 200Vpk Paper, Metallized Radial, Can
Request a Quote Datasheet
Description
50µF Film Capacitor 200Vpk Paper, Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - SCRN210R-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
SCRN210R-ND
Film Capacitors SCRN210R-ND
50µF Film Capacitor 200Vpk Paper, Metallized Radial, Can

50µF Film Capacitor 200Vpk Paper, Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 1302633-SCRN210R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302633-SCRN210R
Capacitors - Film Capacitors 1302633-SCRN210R
Win Source Part Number: 1302633-SCRN210R Category: Capacitors>Film Capacitors Series: SCR Termination: Threaded, Male Package: Bulk Voltage Rating - AC: 200Vpk Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 5.810" (147.57mm) Standard Package: 100 Capacitance: 50 µF Tolerance: ±10% Lead Spacing: 1.380" (35.05mm) Dielectric Material: Paper, Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 80°C Dimension: 3.660" L x 1.970" W (92.96mm x 50.04mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1302633-SCRN210R
Category: Capacitors>Film Capacitors
Series: SCR
Termination: Threaded, Male
Package: Bulk
Voltage Rating - AC: 200Vpk
Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 5.810" (147.57mm)
Standard Package: 100
Capacitance: 50 µF
Tolerance: ±10%
Lead Spacing: 1.380" (35.05mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 3.660" L x 1.970" W (92.96mm x 50.04mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number SCRN210R-ND 1302633-SCRN210R
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details