CAP FILM 50UF 10% 660VAC RADIAL
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFD66T50K475B-F |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | Motors / Motor Starting; Motor Run |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |