Cornell Dubilier Capacitors - Film Capacitors SFC44S20K391B-F

Description
Win Source Part Number: 1302504-SFC44S20K391 B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 440V Applications: Motor Run Height - Seated (Max): 4.030" (102.36mm) Standard Package: 32 Capacitance: 20 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1302504-SFC44S20K391 B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 440V Applications: Motor Run Height - Seated (Max): 4.030" (102.36mm) Standard Package: 32 Capacitance: 20 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1302504-SFC44S20K391B-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302504-SFC44S20K391B-F
Capacitors - Film Capacitors 1302504-SFC44S20K391B-F
Win Source Part Number: 1302504-SFC44S20K391 B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 440V Applications: Motor Run Height - Seated (Max): 4.030" (102.36mm) Standard Package: 32 Capacitance: 20 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete

Win Source Part Number: 1302504-SFC44S20K391B-F
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 4.030" (102.36mm)
Standard Package: 32
Capacitance: 20 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete

Buy Now Datasheet
Motor Start, Motor Run Capacitors (AC) - SFC44S20K391B-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
SFC44S20K391B-F-ND
Motor Start, Motor Run Capacitors (AC) SFC44S20K391B-F-ND
20µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can

20µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - SFC44S20K391B-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
SFC44S20K391B-F
Capacitors - Film Capacitors SFC44S20K391B-F
CAP FILM 20UF 10% 440VAC RADIAL

CAP FILM 20UF 10% 440VAC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1302504-SFC44S20K391B-F SFC44S20K391B-F-ND SFC44S20K391B-F
Product Name Capacitors - Film Capacitors Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Capacitance Range 20 microF 20 microF 20 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVAC 440 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details