Cornell Dubilier Film Paper Film Capacitors SFC40T19.5L291K-F

Description
For New Design: Yes Capacitance: 19.5 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in.
Request a Quote
Description
For New Design: Yes Capacitance: 19.5 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFC40T19.5L291K-F is an aluminum-cased, oil-filled, metallized polypropylene capacitor rated for 400 Vac and 19.5 µF, with ±3% tolerance, designed for use in high-intensity discharge lighting and high-voltage ballast applications. It operates from -40 °C to +90 °C and includes an external resistor to discharge the capacitor to less than 50 V in one minute. The case is oval, measuring 1.91 inches by 2.91 inches, with a height of 2.91 inches. It meets EIA-456-A and is cULus recognized under File Number E71645.

Datasheet Summary
Powered by GS/AI

The SFC40T19.5L291K-F is an aluminum-cased, oil-filled, metallized polypropylene capacitor rated for 400 Vac and 19.5 µF, with ±3% tolerance, designed for use in high-intensity discharge lighting and high-voltage ballast applications. It operates from -40 °C to +90 °C and includes an external resistor to discharge the capacitor to less than 50 V in one minute. The case is oval, measuring 1.91 inches by 2.91 inches, with a height of 2.91 inches. It meets EIA-456-A and is cULus recognized under File Number E71645.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SFC40T19.5L291K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SFC40T19.5L291K-F
Film Paper Film Capacitors SFC40T19.5L291K-F
For New Design: Yes Capacitance: 19.5 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.91 in. Diameter: — Width: 2.91 in. Height: 2.91 in.
  • For New Design: Yes
  • Capacitance: 19.5 µF
  • Voltage AC: 400V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 90°C
  • Length: 1.91 in.
  • Diameter: —
  • Width: 2.91 in.
  • Height: 2.91 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number SFC40T19.5L291K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 90 C (-40 to 194 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers