The SCRN222R-F is a film-paper/extended foil commutating capacitor designed for SCR commutation applications requiring high peak and rms current capability. It features a tin-plated steel case, 1/4-20 threaded stud terminals, and is rated for 600 Vpk with a capacitance of 5 µF. The maximum rms current is 60 Arms, and the maximum VA rating at 65°C is 1420 VA. It operates within a temperature range of -40°C to +80°C and conforms to EIA RS401. The case dimensions are 1.91 in height, 2.91 in width, and 0.50 in depth, with a 1.38 in terminal spacing. Life expectancy is 40,000 hours at full rated voltage and current.
Power Film Dc Applications / Scr Commutation Capacitors
5µF Film Capacitor 600Vpk Paper, Metallized Radial, Can
Commutating Capacitors 5µF 600V
CAP FILM 5UF 10% 600VPK RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN222R-F | 338-3587-ND | 2002-SCRN222R-F | SCRN222R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF |