Cornell DubilierFilm Paper Film CapacitorsSFA28T10L288K-F
Description
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 280V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.31 in.
Diameter: —
Width: 2.16 in.
Height: 2.88 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 280V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.31 in.
Diameter: —
Width: 2.16 in.
Height: 2.88 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Type SF lighting capacitors are oil-filled, metallized polypropylene capacitors designed for high-intensity discharge (HID) lighting and high-voltage ballast applications. The part SFA28T10L288K-F is an oval aluminum-cased variant with a capacitance of 10.0 µF, rated for 280 Vac, and features an external resistor that discharges the capacitor to less than 50 V in one minute. It measures 1.31 inches in length, 2.16 inches in width, and 2.88 inches in height, and operates within a temperature range of -40 °C to +90 °C. The capacitor meets EIA-456-A and is cULus recognized under File Number E71645.
Datasheet Summary Powered by GS/AI
Type SF lighting capacitors are oil-filled, metallized polypropylene capacitors designed for high-intensity discharge (HID) lighting and high-voltage ballast applications. The part SFA28T10L288K-F is an oval aluminum-cased variant with a capacitance of 10.0 µF, rated for 280 Vac, and features an external resistor that discharges the capacitor to less than 50 V in one minute. It measures 1.31 inches in length, 2.16 inches in width, and 2.88 inches in height, and operates within a temperature range of -40 °C to +90 °C. The capacitor meets EIA-456-A and is cULus recognized under File Number E71645.
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 280V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.31 in.
Diameter: —
Width: 2.16 in.
Height: 2.88 in.