Cornell Dubilier Film Capacitors SCRN246R-F

Description
CAP FILM 0.25UF 10% 2KVPK RADIAL
Datasheet
Description
CAP FILM 0.25UF 10% 2KVPK RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - SCRN246R-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
SCRN246R-F
Film Capacitors SCRN246R-F
CAP FILM 0.25UF 10% 2KVPK RADIAL

CAP FILM 0.25UF 10% 2KVPK RADIAL

Supplier's Site Datasheet
Capacitor Paper Film 0.25Uf, 2Kv, 10%, Case; Dielectric Type Cornell Dubilier - 75M7818 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 0.25Uf, 2Kv, 10%, Case; Dielectric Type Cornell Dubilier
75M7818
Capacitor Paper Film 0.25Uf, 2Kv, 10%, Case; Dielectric Type Cornell Dubilier 75M7818
CAPACITOR PAPER FILM 0.25UF, 2KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.25µF; Capacitance Tolerance:± 10%; Typical Applications:SCR Commutating; Capacitor Mounting:Panel Mount RoHS Compliant: Yes

CAPACITOR PAPER FILM 0.25UF, 2KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.25µF; Capacitance Tolerance:± 10%; Typical Applications:SCR Commutating; Capacitor Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SCRN246R-F 75M7818
Product Name Film Capacitors Capacitor Paper Film 0.25Uf, 2Kv, 10%, Case; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Paper; Paper, Metallized Film / Foil Paper
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 125HC3600K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1908545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details