CAP FILM 1UF 10% 2KVPK RADIAL
Type SCR Film-Paper⁄Extended Foil Commutating Capacitor, 2.16 in. Length
CAPACITOR PAPER FILM 1UF, 2KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:SCR Commutating; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes
| Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN248R-F | 70189428 | 75M3089 |
| Product Name | Film Capacitors | Capacitor, Al;1uF;High Cap. Computer Grade;Screw;+/-10%;Case A;2000Vpk;-40degC | Capacitor Paper Film 1Uf, 2Kv, 10%, Case; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | ||
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Paper; Paper, Metallized | Film / Foil Paper | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |