Cornell Dubilier Film Capacitors SCRN233R-F

Description
CAP FILM 1UF 10% 1KVPK RADIAL
Datasheet
Description
CAP FILM 1UF 10% 1KVPK RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - SCRN233R-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
SCRN233R-F
Film Capacitors SCRN233R-F
CAP FILM 1UF 10% 1KVPK RADIAL

CAP FILM 1UF 10% 1KVPK RADIAL

Supplier's Site Datasheet
Capacitor Paper Film 1Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier - 21M9028 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 1Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier
21M9028
Capacitor Paper Film 1Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier 21M9028
CAPACITOR PAPER FILM 1UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:SCR Commutating; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

CAPACITOR PAPER FILM 1UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:SCR Commutating; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SCRN233R-F 21M9028
Product Name Film Capacitors Capacitor Paper Film 1Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Paper; Paper, Metallized Film / Foil Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MWR152KJ - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details