Cornell Dubilier Film Paper Film Capacitors SFA30T14L288K-F

Description
For New Design: Yes Capacitance: 14 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.31 in. Diameter: — Width: 2.16 in. Height: 2.88 in.
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 14 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.31 in. Diameter: — Width: 2.16 in. Height: 2.88 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SFA30T14L288K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SFA30T14L288K-F
Film Paper Film Capacitors SFA30T14L288K-F
For New Design: Yes Capacitance: 14 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: 1.31 in. Diameter: — Width: 2.16 in. Height: 2.88 in.
  • For New Design: Yes
  • Capacitance: 14 µF
  • Voltage AC: 300V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 90°C
  • Length: 1.31 in.
  • Diameter: —
  • Width: 2.16 in.
  • Height: 2.88 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number SFA30T14L288K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 90 C (-40 to 194 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers
Film Paper Film Capacitors - 103PPR202KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Paper Film Capacitors - 104M06QC330 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers