Win Source Part Number: 1302634-SCRN243R
Category: Capacitors>Film Capacitors
Series: SCR
Termination: Threaded, Male
Package: Bulk
Voltage Rating - AC: 1500Vpk (1.5KVPK)
Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 4.310" (109.47mm)
Standard Package: 5
Capacitance: 3 µF
Tolerance: ±10%
Lead Spacing: 1.380" (35.05mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
RoHS Status: RoHS non-compliant
3µF Film Capacitor 1500Vpk (1.5KVPK) Paper, Metallized Radial, Can
CAP FILM 3UF 10% 1.5KVPK RADIAL Product overview: SCRN243R from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-SCRN243R can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1302634-SCRN243R | SCRN243R-ND | 62-SCRN243R |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | 3UF Capacitor |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |
| Capacitance Range | 3 microF | 3 microF | 3 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVAC | 1500 volts | 1500 volts |