The SCRN238R-F is a film-paper/extended foil commutating capacitor designed for SCR commutating applications requiring high peak and rms current capability. It is housed in a metal case with a 1/4-20 threaded stud terminal and measures 5.75 inches in height. The capacitor has a rated peak voltage of 1500 Vpk, a capacitance of 15 µF, and a maximum rms current of 60 Arms. It operates within a temperature range of -40 ºC to +80 ºC and meets EIA RS401 standards. The capacitor is rated for 40,000 hours of life at full rated voltage, current, and temperature.
Power Film Dc Applications / Scr Commutation Capacitors
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCRN238R-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 80 C (-40 to 176 F) |
| Electrostatic Capacitors | Paper |