The SCRN211R-F is a film-paper commutating capacitor for SCR applications, featuring a tin-plated steel case with a 1/4-20 threaded stud terminal. It has a capacitance of 2 µF, a peak voltage rating of 400 Vpk, and a maximum rms current of 60 Arms. Operating temperature ranges from -40 ºC to +80 ºC, with a case dimension H of 2.63 inches. The capacitor complies with EIA RS401 and is rated for 40,000 hours of life at full rated voltage, current, and temperature.
Power Film Dc Applications / Scr Commutation Capacitors
2µF Film Capacitor 400Vpk Paper, Metallized Radial, Can
Commutating Capacitors 2µF 400V
CAP FILM 2UF 10% 400VPK RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN211R-F | SCRN211R-F-ND | 2002-SCRN211R-F | SCRN211R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF |