Cornell DubilierFilm Paper Film CapacitorsSFD37T50-5K391E-F
Description
For New Design: Yes
Capacitance: 50 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 3.91 in.
Length: 3.66 in.
Width: 1.97 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 50 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 3.91 in.
Length: 3.66 in.
Width: 1.97 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFD37T50-5K391E-F is a dual-rated, oil-filled motor run capacitor made with metallized polypropylene film, designed for air conditioning and compressor applications with a common terminal and two individual capacitor outputs. It has a capacitance of 50-5 µF, a rated voltage of 370 Vac, and a capacitance tolerance of ±10%. The capacitor is housed in a 2.0" oval aluminum case with a height of 3.91 inches, and it operates within a temperature range of -40°C to 70°C. It meets EIA Standard EIA-456-A, is cULus recognized under E71645, and has a service life objective of 60,000 hours at rated conditions. Fault current protection is rated up to 10,000 A, with a dissipation factor below 0.1% and self-healing capability.
Datasheet Summary Powered by GS/AI
The SFD37T50-5K391E-F is a dual-rated, oil-filled motor run capacitor made with metallized polypropylene film, designed for air conditioning and compressor applications with a common terminal and two individual capacitor outputs. It has a capacitance of 50-5 µF, a rated voltage of 370 Vac, and a capacitance tolerance of ±10%. The capacitor is housed in a 2.0" oval aluminum case with a height of 3.91 inches, and it operates within a temperature range of -40°C to 70°C. It meets EIA Standard EIA-456-A, is cULus recognized under E71645, and has a service life objective of 60,000 hours at rated conditions. Fault current protection is rated up to 10,000 A, with a dissipation factor below 0.1% and self-healing capability.
For New Design: Yes
Capacitance: 50 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 3.91 in.
Length: 3.66 in.
Width: 1.97 in.