Cornell Dubilier Film Paper Film Capacitors SFC37T35-10K391E-F

Description
For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. Width: 1.91 in.
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. Width: 1.91 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SFC37T35-10K391E-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SFC37T35-10K391E-F
Film Paper Film Capacitors SFC37T35-10K391E-F
For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. Width: 1.91 in.
  • For New Design: Yes
  • Capacitance: 35 µF
  • Capacitance, Secondary: 10 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Diameter: —
  • Height: 3.91 in.
  • Length: 2.91 in.
  • Width: 1.91 in.
Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - 1307251-SFC37T35-10K391E-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1307251-SFC37T35-10K391E-F
Capacitors - Capacitor Networks, Arrays 1307251-SFC37T35-10K391E-F
Win Source Part Number: 1307251-SFC37T35-10K 391E-F Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 4.030" (102.36mm) Standard Package: 1 Capacitance: 10µF, 35µF Tolerance: ±10% Voltage - Rated: 370 V Dielectric Material: Polypropylene (PP) Film, Metallized Circuit Type: Bussed Number of Capacitors: 2 Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Dimension: 2.620" Dia (66.55mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: Cornell Dubilier Electronics (CDE)

Win Source Part Number: 1307251-SFC37T35-10K391E-F
Category: Capacitors>Capacitor Networks, Arrays
Series: SF, Dual Motor Start
Package: Bulk
Height - Seated (Max): 4.030" (102.36mm)
Standard Package: 1
Capacitance: 10µF, 35µF
Tolerance: ±10%
Voltage - Rated: 370 V
Dielectric Material: Polypropylene (PP) Film, Metallized
Circuit Type: Bussed
Number of Capacitors: 2
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Dimension: 2.620" Dia (66.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier Win Source Electronics
Product Category Capacitors Capacitors
Product Number SFC37T35-10K391E-F 1307251-SFC37T35-10K391E-F
Product Name Film Paper Film Capacitors Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers