The SFA24T15K288B-F is an AC-rated metallized polypropylene capacitor for motor-run and power supply applications, housed in a 1-1/4" oval aluminum case with four 1/4" quick connect lug terminals. It has a capacitance of 15 µF with ±10% tolerance, rated for 240 Vac, and operates within a temperature range of -40°C to 70°C. The capacitor meets EIA-456-A and is cULus recognized. Its service life objective is 60,000 hours at 94% survival rate under rated conditions. Self-healing capability and fault current protection up to 10,000 amps AFC are included. Dimensions are 2.88 inches in height, with a case width of 1.56 inches and a maximum height including terminals of 2.88 inches.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFA24T15K288B-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |