Cornell DubilierFilm Paper Film CapacitorsSFP30T20L238K-F
Description
For New Design: Yes
Capacitance: 20 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: —
Diameter: 1.87 in.
Width: —
Height: 2.38 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 20 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: —
Diameter: 1.87 in.
Width: —
Height: 2.38 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFP30T20L238K-F is a 20 µF, 300 Vac metallized polypropylene lighting capacitor with a round aluminum case, rated for operation from -40 °C to +90 °C. It features an external resistor to discharge the capacitor to less than 50 V in one minute and meets EIA-456-A and cULus E71645 standards. The case has a diameter of 1.87 inches and a height of 2.38 inches. Terminal material is tin-plated steel, and the product is encapsulated in an environmentally safe dielectric fluid.
Datasheet Summary Powered by GS/AI
The SFP30T20L238K-F is a 20 µF, 300 Vac metallized polypropylene lighting capacitor with a round aluminum case, rated for operation from -40 °C to +90 °C. It features an external resistor to discharge the capacitor to less than 50 V in one minute and meets EIA-456-A and cULus E71645 standards. The case has a diameter of 1.87 inches and a height of 2.38 inches. Terminal material is tin-plated steel, and the product is encapsulated in an environmentally safe dielectric fluid.
For New Design: Yes
Capacitance: 20 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: —
Diameter: 1.87 in.
Width: —
Height: 2.38 in.