Cornell Dubilier Capacitors - Film Capacitors SFA44S2K203B

Description
Win Source Part Number: 1302511-SFA44S2K203B Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 440V Applications: Motor Run Height - Seated (Max): 2.150" (54.61mm) Standard Package: 17 Capacitance: 2 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1302511-SFA44S2K203B Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 440V Applications: Motor Run Height - Seated (Max): 2.150" (54.61mm) Standard Package: 17 Capacitance: 2 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1302511-SFA44S2K203B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302511-SFA44S2K203B
Capacitors - Film Capacitors 1302511-SFA44S2K203B
Win Source Part Number: 1302511-SFA44S2K203B Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 440V Applications: Motor Run Height - Seated (Max): 2.150" (54.61mm) Standard Package: 17 Capacitance: 2 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1302511-SFA44S2K203B
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 2.150" (54.61mm)
Standard Package: 17
Capacitance: 2 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Motor Start, Motor Run Capacitors (AC) - SFA44S2K203B-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
SFA44S2K203B-ND
Motor Start, Motor Run Capacitors (AC) SFA44S2K203B-ND
2µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can

2µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - SFA44S2K203B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
SFA44S2K203B
Capacitors - Film Capacitors SFA44S2K203B
CAP FILM 2UF 10% 440VAC RADIAL

CAP FILM 2UF 10% 440VAC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1302511-SFA44S2K203B SFA44S2K203B-ND SFA44S2K203B
Product Name Capacitors - Film Capacitors Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Capacitance Range 2 microF 2 microF 2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVAC 440 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908438P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers