The SCRN257R-F is a film-paper commutating capacitor designed for SCR commutation and high-frequency pulsed applications. It features a tin-plated steel or aluminum oval case with a 1/4-20 threaded stud terminal and measures 2.13 inches in height. Rated for a peak voltage of 1000 Vpk, it has a capacitance of 0.33 µF and supports a maximum rms current of 60 A. The capacitor operates within a temperature range of -40 °C to +80 °C and complies with EIA RS401 standards. It is rated for a 40,000-hour life at full rated voltage, current, and temperature.
Power Film Dc Applications / Scr Commutation Capacitors
0.33µF Film Capacitor 2000Vpk (2KVPK) Paper, Metallized Radial, Can
Win Source Part Number: 1302654-SCRN257R-F
Category: Capacitors>Film Capacitors
Series: SCR
Termination: Threaded, Male
Package: Bulk
Voltage Rating - AC: 2000Vpk (2KVPK)
Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 2.190" (55.63mm)
Standard Package: 100
Capacitance: 0.33 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Mfr: Cornell Dubilier Electronics (CDE)
Commutating Capacitors 0.33µF 2000V
CAP FILM 0.33UF 10% 2KVPK RADIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN257R-F | SCRN257R-F-ND | 1302654-SCRN257R-F | 2002-SCRN257R-F | SCRN257R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |