Win Source Part Number: 1302636-SCRN233R
Category: Capacitors>Film Capacitors
Series: SCR
Termination: Threaded, Male
Package: Bulk
Voltage Rating - AC: 1000Vpk (1KVPK)
Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 2.190" (55.63mm)
Standard Package: 6
Capacitance: 1 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
RoHS Status: RoHS non-compliant
CAP FILM 1UF 10% 1KVPK RADIAL Product overview: SCRN233R from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-SCRN233R can be used for catalog matching and distributor lookup.
1µF Film Capacitor 1000Vpk (1KVPK) Paper, Metallized Radial, Can
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1302636-SCRN233R | 62-SCRN233R | SCRN233R-ND |
| Product Name | Capacitors - Film Capacitors | 1UF Capacitor | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |
| Capacitance Range | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVAC | 1000 volts | 1000 volts |