Cornell DubilierFilm Paper Film CapacitorsSFC44T35-5K475E-F
Description
For New Design: Yes
Capacitance: 35 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 4.75 in.
Length: 2.91 in.
Width: 1.91 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 35 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 4.75 in.
Length: 2.91 in.
Width: 1.91 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFC44T35-5K475E-F is a dual-rated, oil-filled motor run capacitor for air conditioning, motor, and compressor applications, with capacitance ratings of 35 µF and 5 µF and a rated voltage of 440 Vac. It features a metallized polypropylene film construction with self-healing capability, a 60,000-hour service life at rated conditions, and a capacitance tolerance of ±10%. The capacitor has an oval aluminum case with dimensions of 1.91 inches in width, 2.91 inches in depth, and 4.75 inches in height, and operates from -40 °C to 70 °C. It is cULus recognized under E71645 and meets EIA Standard EIA-456-A. Fault current protection up to 10,000 A and low dissipation factor below 0.1% are also specified.
Datasheet Summary Powered by GS/AI
The SFC44T35-5K475E-F is a dual-rated, oil-filled motor run capacitor for air conditioning, motor, and compressor applications, with capacitance ratings of 35 µF and 5 µF and a rated voltage of 440 Vac. It features a metallized polypropylene film construction with self-healing capability, a 60,000-hour service life at rated conditions, and a capacitance tolerance of ±10%. The capacitor has an oval aluminum case with dimensions of 1.91 inches in width, 2.91 inches in depth, and 4.75 inches in height, and operates from -40 °C to 70 °C. It is cULus recognized under E71645 and meets EIA Standard EIA-456-A. Fault current protection up to 10,000 A and low dissipation factor below 0.1% are also specified.
For New Design: Yes
Capacitance: 35 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 4.75 in.
Length: 2.91 in.
Width: 1.91 in.