Cornell Dubilier Motor Start, Motor Run Capacitors (AC) SFA66S5K375B-F

Description
5µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
5µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 338-1889-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
338-1889-ND
Motor Start, Motor Run Capacitors (AC) 338-1889-ND
5µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can

5µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 1302466-SFA66S5K375B-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302466-SFA66S5K375B-F
Capacitors - Film Capacitors 1302466-SFA66S5K375B-F
Win Source Part Number: 1302466-SFA66S5K375B -F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 660V Applications: Motor Run Height - Seated (Max): 3.870" (98.30mm) Standard Package: 1 Capacitance: 5 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0030 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SFA66S5K375BF,338-18 89,SFA66S5K375B-F Product Status: Obsolete

Win Source Part Number: 1302466-SFA66S5K375B-F
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 660V
Applications: Motor Run
Height - Seated (Max): 3.870" (98.30mm)
Standard Package: 1
Capacitance: 5 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SFA66S5K375BF,338-1889,SFA66S5K375B-F
Product Status: Obsolete

Buy Now Datasheet
Capacitors - Film Capacitors - SFA66S5K375B-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
SFA66S5K375B-F
Capacitors - Film Capacitors SFA66S5K375B-F
CAP FILM 5UF 10% 660VAC RADIAL

CAP FILM 5UF 10% 660VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-1889-ND 1302466-SFA66S5K375B-F SFA66S5K375B-F
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 5 microF 5 microF 5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AHR45C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers