Cornell Dubilier Motor Start, Motor Run Capacitors (AC) SFA24S10K219B-F

Description
10µF Film Capacitor 240V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
10µF Film Capacitor 240V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - SFA24S10K219B-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
SFA24S10K219B-F-ND
Motor Start, Motor Run Capacitors (AC) SFA24S10K219B-F-ND
10µF Film Capacitor 240V Polypropylene (PP), Metallized Radial, Can

10µF Film Capacitor 240V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 1302537-SFA24S10K219B-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302537-SFA24S10K219B-F
Capacitors - Film Capacitors 1302537-SFA24S10K219B-F
Win Source Part Number: 1302537-SFA24S10K219 B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 240V Applications: Motor Run Height - Seated (Max): 2.310" (58.67mm) Standard Package: 1 Capacitance: 10 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm) ECCN: OBSOLETE Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete

Win Source Part Number: 1302537-SFA24S10K219B-F
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 240V
Applications: Motor Run
Height - Seated (Max): 2.310" (58.67mm)
Standard Package: 1
Capacitance: 10 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm)
ECCN: OBSOLETE
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number SFA24S10K219B-F-ND 1302537-SFA24S10K219B-F
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Film Capacitors - 2002-106PHC600K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
Film Capacitors - 113207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers