Cornell DubilierFilm Paper Film CapacitorsSFA28T7L156K-F
Description
For New Design: Yes
Capacitance: 7 µF
Voltage AC: 280V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.31 in.
Diameter: —
Width: 2.16 in.
Height: 1.56 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 7 µF
Voltage AC: 280V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.31 in.
Diameter: —
Width: 2.16 in.
Height: 1.56 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFA28T7L156K-F is an aluminum-cased, oil-filled, metallized polypropylene capacitor designed for high-intensity discharge lighting and high-voltage ballast applications, with a capacitance of 7.0 µF, a rated voltage of 280 Vac, and a capacitance tolerance of ±3%. It operates within a temperature range of -40 °C to +90 °C at 50-60 Hz and includes an external resistor to discharge the capacitor to less than 50 V in one minute. The case measures 1.31 inches in length, 2.16 inches in width, and 1.56 inches in height. It meets EIA-456-A and is cULus recognized under File Number E71645.
Datasheet Summary Powered by GS/AI
The SFA28T7L156K-F is an aluminum-cased, oil-filled, metallized polypropylene capacitor designed for high-intensity discharge lighting and high-voltage ballast applications, with a capacitance of 7.0 µF, a rated voltage of 280 Vac, and a capacitance tolerance of ±3%. It operates within a temperature range of -40 °C to +90 °C at 50-60 Hz and includes an external resistor to discharge the capacitor to less than 50 V in one minute. The case measures 1.31 inches in length, 2.16 inches in width, and 1.56 inches in height. It meets EIA-456-A and is cULus recognized under File Number E71645.
For New Design: Yes
Capacitance: 7 µF
Voltage AC: 280V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.31 in.
Diameter: —
Width: 2.16 in.
Height: 1.56 in.