The SCRN208R-F is a film-paper/extended foil commutating capacitor designed for SCR commutation and high-frequency pulsed applications. It features a metal case with a 1/4-20 threaded stud terminal, constructed from tin-plated steel or aluminum with biodegradable encapsulation. The capacitor has a capacitance of 30 µF with a tolerance of ±10%, a rated peak voltage of 400 Vpk, and a maximum rms current of 60 Arms. It operates within a temperature range of -40 °C to +80 °C and meets EIA RS401 standards. Its case code is C, with dimensions of 1.91 in height, 2.91 in width, 0.50 in depth, 1.13 in terminal spacing, and 1.38 in terminal height. The unit supports up to 1200 VA at 65 °C and has a rated life of 40,000 hours at full-rated conditions.
Power Film Dc Applications / Scr Commutation Capacitors
Commutating Capacitors 30µF 200V
Win Source Part Number: 1302639-SCRN208R-F
Category: Capacitors>Film Capacitors
Series: SCR
Termination: Threaded, Male
Package: Bulk
Voltage Rating - AC: 200Vpk
Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 5.310" (134.87mm)
Standard Package: 100
Capacitance: 30 µF
Tolerance: ±10%
Lead Spacing: 1.380" (35.05mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Cornell Dubilier Electronics (CDE)
30µF Film Capacitor 200Vpk Paper, Metallized Radial, Can
CAP FILM 30UF 10% 200VPK RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN208R-F | 2002-SCRN208R-F | 1302639-SCRN208R-F | SCRN208R-F-ND | SCRN208R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | ||
| Capacitance Range | 30 microF | 30 microF | 30 microF | 30 microF | 30 microF |