Cornell Dubilier Capacitor, Oil-Filled;30uF;Pwr Conv.;Metallized Polypropy;Case D Oval;+/-10%;66 SFD66S30K391B-F

Description
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications. Capacitance Range: 5 to 120 μF Tolerance: 10% Voltage Range: 240 to 660 VAC Operating Temperature: –40°C to 70°C, 90°C Available Operating Frequency: 50-60 Hz Voltage Amperes Reactive (Terminals): 4 Way 70°C Dielectric: Low Loss, Self-Healing Metallized Polypropylene Casing: Oval and Round Tin-Plated Steel Oil: Non-PCB, Environmentally Safe UL Recognized Under E71645 Meets EIA Standard: EIA-456-A CSA File Number 223057
Description
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications. Capacitance Range: 5 to 120 μF Tolerance: 10% Voltage Range: 240 to 660 VAC Operating Temperature: –40°C to 70°C, 90°C Available Operating Frequency: 50-60 Hz Voltage Amperes Reactive (Terminals): 4 Way 70°C Dielectric: Low Loss, Self-Healing Metallized Polypropylene Casing: Oval and Round Tin-Plated Steel Oil: Non-PCB, Environmentally Safe UL Recognized Under E71645 Meets EIA Standard: EIA-456-A CSA File Number 223057

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Oil-Filled;30uF;Pwr Conv.;Metallized Polypropy;Case D Oval;+/-10%;66 - 70189655 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Oil-Filled;30uF;Pwr Conv.;Metallized Polypropy;Case D Oval;+/-10%;66
70189655
Capacitor, Oil-Filled;30uF;Pwr Conv.;Metallized Polypropy;Case D Oval;+/-10%;66 70189655
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications. Capacitance Range: 5 to 120 μF Tolerance: 10% Voltage Range: 240 to 660 VAC Operating Temperature: –40°C to 70°C, 90°C Available Operating Frequency: 50-60 Hz Voltage Amperes Reactive (Terminals): 4 Way 70°C Dielectric: Low Loss, Self-Healing Metallized Polypropylene Casing: Oval and Round Tin-Plated Steel Oil: Non-PCB, Environmentally Safe UL Recognized Under E71645 Meets EIA Standard: EIA-456-A CSA File Number 223057

Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.

  • Capacitance Range: 5 to 120 μF
  • Tolerance: 10%
  • Voltage Range: 240 to 660 VAC
  • Operating Temperature: –40°C to 70°C, 90°C Available
  • Operating Frequency: 50-60 Hz
  • Voltage Amperes Reactive (Terminals): 4 Way 70°C
  • Dielectric: Low Loss, Self-Healing Metallized Polypropylene
  • Casing: Oval and Round Tin-Plated Steel
  • Oil: Non-PCB, Environmentally Safe
  • UL Recognized Under E71645
  • Meets EIA Standard: EIA-456-A
  • CSA File Number 223057
Supplier's Site
Capacitor Polypropylene Pp Film 30Uf, 660V, 10%, Qc; Dielectric Type Cornell Dubilier - 27M1675 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 30Uf, 660V, 10%, Qc; Dielectric Type Cornell Dubilier
27M1675
Capacitor Polypropylene Pp Film 30Uf, 660V, 10%, Qc; Dielectric Type Cornell Dubilier 27M1675
CAPACITOR POLYPROPYLENE PP FILM 30UF, 660V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.64mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 30UF, 660V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.64mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70189655 27M1675
Product Name Capacitor, Oil-Filled;30uF;Pwr Conv.;Metallized Polypropy;Case D Oval;+/-10%;66 Capacitor Polypropylene Pp Film 30Uf, 660V, 10%, Qc; Dielectric Type Cornell Dubilier
Configuration / Form Factor Quick Connect Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Metallized PP
Capacitance Range 30 microF 30 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - C11CF2R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 101C353U075CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Film Capacitors - 1943414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details