Cornell DubilierFilm Paper Film CapacitorsSFC28T20L291K-F
Description
For New Design: Yes
Capacitance: 20 µF
Voltage AC: 280V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.91 in.
Diameter: —
Width: 2.91 in.
Height: 2.91 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 20 µF
Voltage AC: 280V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.91 in.
Diameter: —
Width: 2.91 in.
Height: 2.91 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Type SF lighting capacitors are aluminum-cased, oil-filled, metallized polypropylene capacitors designed for high-intensity discharge (HID) lighting and high-voltage ballast applications, with an external resistor to discharge to less than 50 V within one minute. The SFC28T20L291K-F part is a 20 µF capacitor rated for 280 Vac, with ±3% tolerance, operating from -40 °C to +90 °C, housed in a 1.91 in. by 2.91 in. oval aluminum case, and is cULus recognized under File Number E71645. It meets EIA Standard EIA-456-A.
Datasheet Summary Powered by GS/AI
Type SF lighting capacitors are aluminum-cased, oil-filled, metallized polypropylene capacitors designed for high-intensity discharge (HID) lighting and high-voltage ballast applications, with an external resistor to discharge to less than 50 V within one minute. The SFC28T20L291K-F part is a 20 µF capacitor rated for 280 Vac, with ±3% tolerance, operating from -40 °C to +90 °C, housed in a 1.91 in. by 2.91 in. oval aluminum case, and is cULus recognized under File Number E71645. It meets EIA Standard EIA-456-A.
For New Design: Yes
Capacitance: 20 µF
Voltage AC: 280V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.91 in.
Diameter: —
Width: 2.91 in.
Height: 2.91 in.