Cornell Dubilier Capacitors - Film Capacitors SFC48S18L291K-F

Description
Win Source Part Number: 1302514-SFC48S18L291 K-F Category: Capacitors>Film Capacitors Series: SF Features: High Temperature Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 480V Applications: General Purpose Height - Seated (Max): 3.030" (76.96mm) Standard Package: 1 Capacitance: 18 µF Tolerance: ±3% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 90°C Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm) ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1302514-SFC48S18L291 K-F Category: Capacitors>Film Capacitors Series: SF Features: High Temperature Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 480V Applications: General Purpose Height - Seated (Max): 3.030" (76.96mm) Standard Package: 1 Capacitance: 18 µF Tolerance: ±3% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 90°C Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm) ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1302514-SFC48S18L291K-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302514-SFC48S18L291K-F
Capacitors - Film Capacitors 1302514-SFC48S18L291K-F
Win Source Part Number: 1302514-SFC48S18L291 K-F Category: Capacitors>Film Capacitors Series: SF Features: High Temperature Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 480V Applications: General Purpose Height - Seated (Max): 3.030" (76.96mm) Standard Package: 1 Capacitance: 18 µF Tolerance: ±3% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 90°C Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm) ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete

Win Source Part Number: 1302514-SFC48S18L291K-F
Category: Capacitors>Film Capacitors
Series: SF
Features: High Temperature
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 480V
Applications: General Purpose
Height - Seated (Max): 3.030" (76.96mm)
Standard Package: 1
Capacitance: 18 µF
Tolerance: ±3%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 90°C
Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm)
ECCN: OBSOLETE
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1302514-SFC48S18L291K-F
Product Name Capacitors - Film Capacitors
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106MKP275KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Film Capacitors - 1908860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers