The SCRN263R-F is a film-paper/extended foil commutating capacitor designed for SCR commutation and high-frequency pulsed applications. It features a tin-plated steel or aluminum case with a 1/4 x 20 threaded stud terminal and insulated connections. The capacitor has a capacitance of 2 µF, a rated peak voltage of 600 Vpk, and a maximum rms current of 60 Arms. It operates within a temperature range of -40 °C to +80 °C and meets EIA RS401 standards. The case is designated as type A with a height of 2.38 inches, and it supports a maximum VA rating of 2060 at 65 °C. The unit is certified for a 40,000-hour life at full rated conditions with a minimum 95% survival rate.
Power Film Dc Applications / Scr Commutation Capacitors
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCRN263R-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 80 C (-40 to 176 F) |
| Electrostatic Capacitors | Paper |