Cornell Dubilier Film Paper Film Capacitors SFC44T20-5K291E-F

Description
For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. Width: 1.91 in.
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. Width: 1.91 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SFC44T20-5K291E-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SFC44T20-5K291E-F
Film Paper Film Capacitors SFC44T20-5K291E-F
For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. Width: 1.91 in.
  • For New Design: Yes
  • Capacitance: 20 µF
  • Capacitance, Secondary: 5 µF
  • Voltage AC: 440V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Diameter: —
  • Height: 2.91 in.
  • Length: 2.91 in.
  • Width: 1.91 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number SFC44T20-5K291E-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers