Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFC24T30K291B-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |