Cornell DubilierFilm Paper Film CapacitorsSFD44T50-10K475E-F
Description
For New Design: Yes
Capacitance: 50 µF
Capacitance, Secondary: 10 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 4.75 in.
Length: 3.66 in.
Width: 1.97 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 50 µF
Capacitance, Secondary: 10 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 4.75 in.
Length: 3.66 in.
Width: 1.97 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFD44T50-10K475E-F is a dual-rated, oval, metallized polypropylene motor run capacitor rated for 440 Vac, with capacitance values of 50 µF and 10 µF, and a tolerance of ±10%. It has a height of 4.75 inches, a length of 3.66 inches, and a width of 1.97 inches. The capacitor operates from -40°C to 70°C and meets EIA-456-A. It is cULus recognized under E71645 and has a service life objective of 60,000 hours at rated conditions. Fault current protection is rated up to 10,000 A and dissipation factor is less than 0.1%.
Datasheet Summary Powered by GS/AI
The SFD44T50-10K475E-F is a dual-rated, oval, metallized polypropylene motor run capacitor rated for 440 Vac, with capacitance values of 50 µF and 10 µF, and a tolerance of ±10%. It has a height of 4.75 inches, a length of 3.66 inches, and a width of 1.97 inches. The capacitor operates from -40°C to 70°C and meets EIA-456-A. It is cULus recognized under E71645 and has a service life objective of 60,000 hours at rated conditions. Fault current protection is rated up to 10,000 A and dissipation factor is less than 0.1%.
For New Design: Yes
Capacitance: 50 µF
Capacitance, Secondary: 10 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 4.75 in.
Length: 3.66 in.
Width: 1.97 in.