The SCRN235R-F is a film-paper commutating capacitor designed for SCR applications requiring high peak and rms current capability. It features a 1/4-20 threaded stud terminal and is housed in a metal case with dimensions of 3.88 inches in height. The part has a rated peak voltage of 1000 Vpk, a capacitance of 3 µF, and a maximum rms current of 60 Arms. It operates within a temperature range of -40 °C to +80 °C and complies with EIA RS401 standards. The capacitor is rated for a 40,000-hour life at full rated voltage and temperature.
Power Film Dc Applications / Scr Commutation Capacitors
Commutating Capacitors 3µF 1000V
Win Source Part Number: 1302642-SCRN235R-F
Category: Capacitors>Film Capacitors
Series: SCR
Termination: Threaded, Male
Package: Bulk
Voltage Rating - AC: 1000Vpk (1KVPK)
Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 3.940" (100.08mm)
Standard Package: 100
Capacitance: 3 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Mfr: Cornell Dubilier Electronics (CDE)
3µF Film Capacitor 1000Vpk (1KVPK) Paper, Metallized Radial, Can
CAP FILM 3UF 10% 1KVPK RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN235R-F | 2002-SCRN235R-F | 1302642-SCRN235R-F | SCRN235R-F-ND | SCRN235R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | ||
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF | 3 microF |