CAP FILM 6UF 10% 660VAC RADIAL
MOTOR RUN CAPACITOR, 6UF, 660VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SFA66T6K388B-F | 56Y5449 |
| Product Name | Film Capacitors | Motor Run Capacitor, 6Uf, 660Vac, Qc; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |
| Capacitance Range | 6 microF | 6 microF |