Cornell Dubilier Capacitor Polypropylene Pp Film 70Uf, 240V, 10%, Qc; Dielectric Type Cornell Dubilier SFC24S70K388B

Description
CAPACITOR POLYPROPYLENE PP FILM 70UF, 240V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:70µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.64mm RoHS Compliant: No
Description
CAPACITOR POLYPROPYLENE PP FILM 70UF, 240V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:70µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.64mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 70Uf, 240V, 10%, Qc; Dielectric Type Cornell Dubilier - 42K8166 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 70Uf, 240V, 10%, Qc; Dielectric Type Cornell Dubilier
42K8166
Capacitor Polypropylene Pp Film 70Uf, 240V, 10%, Qc; Dielectric Type Cornell Dubilier 42K8166
CAPACITOR POLYPROPYLENE PP FILM 70UF, 240V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:70µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.64mm RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP FILM 70UF, 240V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:70µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.64mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 42K8166
Product Name Capacitor Polypropylene Pp Film 70Uf, 240V, 10%, Qc; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers