Cornell Dubilier Film Paper Film Capacitors SFC44T25-5K391E-F

Description
For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. Width: 1.91 in.
Request a Quote
Description
For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. Width: 1.91 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFC44T25-5K391E-F is a dual-rated, oil-filled motor run capacitor using metallized polypropylene film, designed for air conditioning and compressor applications with separate capacitance ratings of 25 µF and 5 µF at 440 Vac. It features a 3-terminal design with a common terminal and is housed in a 1.91 in × 2.91 in oval aluminum case measuring 3.91 in in height. The capacitor meets EIA-456-A standards, is cULus recognized under E71645, operates from -40 °C to 70 °C, maintains ±3% capacitance stability over temperature, and has a service life objective of 60,000 hours at rated conditions.

Datasheet Summary
Powered by GS/AI

The SFC44T25-5K391E-F is a dual-rated, oil-filled motor run capacitor using metallized polypropylene film, designed for air conditioning and compressor applications with separate capacitance ratings of 25 µF and 5 µF at 440 Vac. It features a 3-terminal design with a common terminal and is housed in a 1.91 in × 2.91 in oval aluminum case measuring 3.91 in in height. The capacitor meets EIA-456-A standards, is cULus recognized under E71645, operates from -40 °C to 70 °C, maintains ±3% capacitance stability over temperature, and has a service life objective of 60,000 hours at rated conditions.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SFC44T25-5K391E-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SFC44T25-5K391E-F
Film Paper Film Capacitors SFC44T25-5K391E-F
For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 3.91 in. Length: 2.91 in. Width: 1.91 in.
  • For New Design: Yes
  • Capacitance: 25 µF
  • Capacitance, Secondary: 5 µF
  • Voltage AC: 440V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Diameter: —
  • Height: 3.91 in.
  • Length: 2.91 in.
  • Width: 1.91 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number SFC44T25-5K391E-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 2002-104MPR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Film Paper Film Capacitors - 125HC1500K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Paper Film Capacitors - 104M48QH39 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers