Cornell Dubilier Film Paper Film Capacitors SFC37T15-5K291E-F

Description
For New Design: Yes Capacitance: 15 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. Width: 1.91 in.
Request a Quote
Description
For New Design: Yes Capacitance: 15 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. Width: 1.91 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFC37T15-5K291E-F is a dual-rated, oil-filled motor run capacitor for air conditioning and compressor applications, with capacitance values of 15 µF and 5 µF, rated for 370 Vac. It features a 1-3/4 inch oval case with aluminum housing, stands 2.91 inches high, and has a capacitance tolerance of ±10%. The capacitor meets EIA Standard EIA-456-A and is cULus recognized under E71645. It operates from -40°C to 70°C, offers self-healing properties, fault current protection up to 10,000 A, and a service life objective of 60,000 hours at full voltage and rated ambient temperature.

Datasheet Summary
Powered by GS/AI

The SFC37T15-5K291E-F is a dual-rated, oil-filled motor run capacitor for air conditioning and compressor applications, with capacitance values of 15 µF and 5 µF, rated for 370 Vac. It features a 1-3/4 inch oval case with aluminum housing, stands 2.91 inches high, and has a capacitance tolerance of ±10%. The capacitor meets EIA Standard EIA-456-A and is cULus recognized under E71645. It operates from -40°C to 70°C, offers self-healing properties, fault current protection up to 10,000 A, and a service life objective of 60,000 hours at full voltage and rated ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SFC37T15-5K291E-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SFC37T15-5K291E-F
Film Paper Film Capacitors SFC37T15-5K291E-F
For New Design: Yes Capacitance: 15 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: — Height: 2.91 in. Length: 2.91 in. Width: 1.91 in.
  • For New Design: Yes
  • Capacitance: 15 µF
  • Capacitance, Secondary: 5 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Diameter: —
  • Height: 2.91 in.
  • Length: 2.91 in.
  • Width: 1.91 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number SFC37T15-5K291E-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106K100CB4G-FA-CT - New Yorker Electronics Co., Inc.
Specs
Applications High Frequency; Power Supply
Capacitance Type Fixed
Capacitance Range 10 microF
View Details
2 suppliers
Film Paper Film Capacitors - 105PMB152K#P0 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers