Cornell DubilierFilm Paper Film CapacitorsSFP28T12L238K-F
Description
For New Design: Yes
Capacitance: 12 µF
Voltage AC: 280V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: —
Diameter: 1.87 in.
Width: —
Height: 2.38 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 12 µF
Voltage AC: 280V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: —
Diameter: 1.87 in.
Width: —
Height: 2.38 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SFP28T12L238K-F is a 12 µF, 280 Vac, metallized polypropylene lighting capacitor with a round aluminum case, operating from -40 °C to +90 °C, featuring an external resistor for discharge to below 50 V in one minute. The case has a diameter of 1.87 inches and a height of 2.38 inches, meets EIA-456-A, and is cULus recognized under File Number E71645.
Datasheet Summary Powered by GS/AI
SFP28T12L238K-F is a 12 µF, 280 Vac, metallized polypropylene lighting capacitor with a round aluminum case, operating from -40 °C to +90 °C, featuring an external resistor for discharge to below 50 V in one minute. The case has a diameter of 1.87 inches and a height of 2.38 inches, meets EIA-456-A, and is cULus recognized under File Number E71645.
For New Design: Yes
Capacitance: 12 µF
Voltage AC: 280V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: —
Diameter: 1.87 in.
Width: —
Height: 2.38 in.