Cornell Dubilier Motor Start, Motor Run Capacitors (AC) SFC66S18K391B-F

Description
18µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
18µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - SFC66S18K391B-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
SFC66S18K391B-F-ND
Motor Start, Motor Run Capacitors (AC) SFC66S18K391B-F-ND
18µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can

18µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 1302515-SFC66S18K391B-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302515-SFC66S18K391B-F
Capacitors - Film Capacitors 1302515-SFC66S18K391B-F
Win Source Part Number: 1302515-SFC66S18K391 B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 660V Applications: Motor Run Height - Seated (Max): 4.030" (102.36mm) Standard Package: 1 Capacitance: 18 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0030 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete

Win Source Part Number: 1302515-SFC66S18K391B-F
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 660V
Applications: Motor Run
Height - Seated (Max): 4.030" (102.36mm)
Standard Package: 1
Capacitance: 18 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number SFC66S18K391B-F-ND 1302515-SFC66S18K391B-F
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene
Capacitance Range 18 microF 18 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - C17AH0R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 103PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details