The SCRN221R-F is a film-paper commutating capacitor designed for SCR applications requiring high peak and rms current capability. It features a tin-plated steel case with a 1/4-20 threaded stud terminal and operates within a temperature range of -40°C to +80°C. The part has a capacitance of 3 µF, a peak voltage rating of 600 Vpk, a maximum rms current of 60 Arms, and a maximum volt-amperes rating of 1200 VA at 65°C. It conforms to EIA RS401 standards and has a rated life of 40,000 hours at full voltage and temperature. The case dimensions are 1.56 in H, 2.69 in W, 0.50 in D, 1.13 in F, and 3.13 in size, as per Figure 1.
Power Film Dc Applications / Scr Commutation Capacitors
Commutating Capacitors 3µF 600V
Win Source Part Number: 1302640-SCRN221R-F
Category: Capacitors>Film Capacitors
Series: SCR
Termination: Threaded, Male
Package: Bulk
Voltage Rating - AC: 600Vpk
Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 3.189" (81.00mm)
Standard Package: 100
Capacitance: 3 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Mfr: Cornell Dubilier Electronics (CDE)
3µF Film Capacitor 600Vpk Paper, Metallized Radial, Can
CAP FILM 3UF 10% 600VPK RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN221R-F | 2002-SCRN221R-F | 1302640-SCRN221R-F | SCRN221R-F-ND | SCRN221R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | ||
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF | 3 microF |