Cornell Dubilier Motor Start, Motor Run Capacitors (AC) SFC37S35K291B-F

Description
35µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
35µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - SFC37S35K291B-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
SFC37S35K291B-F-ND
Motor Start, Motor Run Capacitors (AC) SFC37S35K291B-F-ND
35µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

35µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 1302486-SFC37S35K291B-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302486-SFC37S35K291B-F
Capacitors - Film Capacitors 1302486-SFC37S35K291B-F
Win Source Part Number: 1302486-SFC37S35K291 B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 370V Applications: Motor Run Height - Seated (Max): 3.030" (76.96mm) Standard Package: 64 Capacitance: 35 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: Q3942096BB Product Status: Obsolete

Win Source Part Number: 1302486-SFC37S35K291B-F
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 370V
Applications: Motor Run
Height - Seated (Max): 3.030" (76.96mm)
Standard Package: 64
Capacitance: 35 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: Q3942096BB
Product Status: Obsolete

Buy Now Datasheet
Capacitors - Film Capacitors - SFC37S35K291B-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
SFC37S35K291B-F
Capacitors - Film Capacitors SFC37S35K291B-F
CAP FILM 35UF 10% 370VAC RADIAL

CAP FILM 35UF 10% 370VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SFC37S35K291B-F-ND 1302486-SFC37S35K291B-F SFC37S35K291B-F
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 35 microF 35 microF 35 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF2R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Capacitors - 1572-1260-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers