The SCRN214R-F is a film-paper/extended foil commutating capacitor for SCR applications requiring high peak and rms current. It features a tin-plated steel case with a 1/4-20 threaded stud terminal and measures 4.75 inches in height and 2.91 inches in width. Rated for 400 Vpk with a capacitance of 10 µF, it supports a maximum rms current of 60 Arms and a maximum volt-ampere rating of 1930 VA at 65 °C. The capacitor operates from -40 °C to +80 °C and meets EIA RS401 standards for power semiconductor applications. Its life expectancy is 40,000 hours at full rated voltage, current, and temperature.
Power Film Dc Applications / Scr Commutation Capacitors
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCRN214R-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 80 C (-40 to 176 F) |
| Electrostatic Capacitors | Paper |