Cornell DubilierFilm Paper Film CapacitorsSFD37T80-5K475E-F
Description
For New Design: Yes
Capacitance: 80 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 4.75 in.
Length: 3.66 in.
Width: 1.97 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 80 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 4.75 in.
Length: 3.66 in.
Width: 1.97 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFD37T80-5K475E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning and compressor applications. It features a 4.75-inch height and a D-case dimension of 3.66 inches in length by 1.97 inches in width. The capacitor provides dual capacitance ratings of 80 µF and 5 µF, rated for 370 Vac, with a tolerance of ±10%. It operates within a temperature range of -40 °C to 70 °C and has a service life objective of 60,000 hours. The part is cULus recognized and meets EIA Standard EIA-456-A, with fault current protection up to 10,000 A and a dissipation factor below 0.1%.
Datasheet Summary Powered by GS/AI
The SFD37T80-5K475E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning and compressor applications. It features a 4.75-inch height and a D-case dimension of 3.66 inches in length by 1.97 inches in width. The capacitor provides dual capacitance ratings of 80 µF and 5 µF, rated for 370 Vac, with a tolerance of ±10%. It operates within a temperature range of -40 °C to 70 °C and has a service life objective of 60,000 hours. The part is cULus recognized and meets EIA Standard EIA-456-A, with fault current protection up to 10,000 A and a dissipation factor below 0.1%.
For New Design: Yes
Capacitance: 80 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: —
Height: 4.75 in.
Length: 3.66 in.
Width: 1.97 in.