Cornell DubilierFilm Paper Film CapacitorsSFA28T5L156K-F
Description
For New Design: Yes
Capacitance: 5 µF
Voltage AC: 280V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.31 in.
Diameter: —
Width: 2.16 in.
Height: 1.56 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5 µF
Voltage AC: 280V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.31 in.
Diameter: —
Width: 2.16 in.
Height: 1.56 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SFA28T5L156K-F is an aluminum-cased, oil-filled, metallized polypropylene capacitor rated for 280 Vac, 5.0 µF with ±3% tolerance, designed for high-intensity discharge lighting and high-voltage ballast applications. It features an external resistor that discharges the capacitor to less than 50 V in one minute, operates from -40 °C to +90 °C, and meets EIA-456-A and cULus E71645 standards. The case is 1.31 inches wide, 2.16 inches long, and 1.56 inches high, with tin-plated steel terminals.
Datasheet Summary Powered by GS/AI
SFA28T5L156K-F is an aluminum-cased, oil-filled, metallized polypropylene capacitor rated for 280 Vac, 5.0 µF with ±3% tolerance, designed for high-intensity discharge lighting and high-voltage ballast applications. It features an external resistor that discharges the capacitor to less than 50 V in one minute, operates from -40 °C to +90 °C, and meets EIA-456-A and cULus E71645 standards. The case is 1.31 inches wide, 2.16 inches long, and 1.56 inches high, with tin-plated steel terminals.
For New Design: Yes
Capacitance: 5 µF
Voltage AC: 280V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 90°C
Length: 1.31 in.
Diameter: —
Width: 2.16 in.
Height: 1.56 in.